Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 60A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.95V |
Reverse Recovery Time trr Max | 65ns |
Forward Surge Current Ifsm Max | 425A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-247 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
STTH60 Series 600 V 60A Standard General Purpose Diode DO-247-2 | Future Electronics |
Rectifier, Single, 60A, 600V, Do-247 | Newark Electronics |
Ultra-Fast Recovery Rectifier 60A 2-Pin DO-247 Tube | Avnet America |
RECTIFIER, SINGLE, 60A, 600V, DO-247 | element14 |
Where can I find additional details, specifications and documents for a STTH60RQ06WY?
Additional datasheets, footprints and schematics for STTH60RQ06WY are listed on our Part Details page. You can also find images and similar parts to STTH60RQ06WY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH60RQ06WY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH60RQ06WY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH60RQ06WY fall under?
The STTH60RQ06WY is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STTH60RQ06WY when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH60RQ06WY you can contact the distributor directly for product support, shipping queries etc.
Is the STTH60RQ06WY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH60RQ06WY have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STTH60RQ06WY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH60RQ06WY often in real-time on the comparison pages.
What if I can't find stock of STTH60RQ06WY?
You can fill out our help required form which you can use to request a quote for STTH60RQ06WY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.