Status: | Active |
---|---|
Series: | STTH60RQ06 |
RoHS: | Compliant |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.00
|
573
in stock
|
Buy Now | |
Newark Electronics
from US$3.29
|
573
in stock
|
Buy Now | |
element14
from US$2.07
|
573
in stock
|
Buy Now | |
Avnet Silica
-
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$1.97
|
-
|
Buy Now | |
Avnet America
from US$1.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High junction temperature capability |
Ultrafast with soft recovery behavior |
Low reverse current |
Low thermal resistance |
Reduced switching and conduction losses |
ECOPACK2 compliant component |
Product Specifications |
---|
DS12515 600 V, 60 A ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier, Single, 60A, 600V, Do-247 | Newark Electronics |
RECTIFIER, SINGLE, 60A, 600V, DO-247 | element14 |
Ultra-Fast Recovery Rectifier 60A 2-Pin DO-247 Tube | Avnet Silica |
Rectifiers DFD THYR TRIAC & RECTIFIER | Future Electronics |
Where can I find additional details, specifications and documents for a STTH60RQ06W?
Additional datasheets, footprints and schematics for STTH60RQ06W are listed on our Part Details page. You can also find images and similar parts to STTH60RQ06W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH60RQ06W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH60RQ06W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH60RQ06W fall under?
The STTH60RQ06W is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH60RQ06W when available in the Ultrafast Medium VF and QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH60RQ06W you can contact the distributor directly for product support, shipping queries etc.
Is the STTH60RQ06W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH60RQ06W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STTH60RQ06W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH60RQ06W often in real-time on the comparison pages.
What if I can't find stock of STTH60RQ06W?
You can fill out our help required form which you can use to request a quote for STTH60RQ06W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.