STTH60P03SW Ultrafast Rectifiers by STMicroelectronics

300 V, 60 A Ultrafast Diode

Status: Active
Series: STTH60P03S
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STTH60P03SW is an ultrafast recovery power rectifier dedicated to energy recovery in PDP application. The key parameters of the D ERC diode for the energy recovery circuit have been optimized to decrease power losses.

Where to Buy

Prices starting from US$1.45

Distributor Stock
Logo for Farnell
Farnell
from US$1.99
529
in stock
Buy Now
Logo for element14
element14
from US$2.01
529
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.62
16
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
3,600
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.45
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Ultrafast recovery allowing high sustain frequency
Decrease charge evacuation time in the inductance
Minimize switching-on and total power losses
Increase luminous efficiency and brightness
Soft and noise-free recovery
High surge capability
High junction temperature

Alternative Descriptions

RECTIFIER, SINGLE, 300V, 60A, TO-247 | element14
Rectifier, Single, 300V, 60A, To-247 | Newark Electronics
Diode Switching 300V 60A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica
Ultrafast 60 A 2.5 V High Surge Rectifier PDP Energy Recovery TO-247 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STTH60P03SW?

Additional datasheets, footprints and schematics for STTH60P03SW are listed on our Part Details page. You can also find images and similar parts to STTH60P03SW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STTH60P03SW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH60P03SW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STTH60P03SW fall under?

The STTH60P03SW is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).

Can I view similar or alternative parts?

You can view similar parts to STTH60P03SW when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STTH60P03SW you can contact the distributor directly for product support, shipping queries etc.

Is the STTH60P03SW RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STTH60P03SW have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet Silica and Future Electronics have stock available or on a lead time for STTH60P03SW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STTH60P03SW often in real-time on the comparison pages.

What if I can't find stock of STTH60P03SW?

You can fill out our help required form which you can use to request a quote for STTH60P03SW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay