Status: | Active |
---|---|
Series: | STTH60L06 |
RoHS: | Compliant |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.51
|
653
in stock
|
Buy Now | |
element14
from US$2.91
|
653
in stock
|
Buy Now | |
Farnell
from US$2.90
|
653
in stock
|
Buy Now | |
Avnet America
from US$2.49
|
223
in stock
|
Buy Now | |
Future Electronics
from US$2.58
|
56
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.05
|
13
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduces switching and conduction losses |
Product Specifications |
---|
DS3997 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier Diode, Single, 600 V, 60 A, 1.55 V, 105 Ns, 600 A Rohs Compliant: Yes |Stmicroelectronics STTH60L06W | Newark Electronics |
DIODE, STANDARD, 60A, 600V, DO-247-2 | element14 |
Diode Switching 600V 60A 2-Pin DO-247 Tube | Avnet America |
STTH60L06 Series 60 A 600 V 70 ns Turbo 2 Ultrafast Rectifier - DO-247-2 | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Ultrafast rectifier, STTH60L06W | RS |
Where can I find additional details, specifications and documents for a STTH60L06W?
Additional datasheets, footprints and schematics for STTH60L06W are listed on our Part Details page. You can also find images and similar parts to STTH60L06W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH60L06W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH60L06W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH60L06W fall under?
The STTH60L06W is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH60L06W when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH60L06W you can contact the distributor directly for product support, shipping queries etc.
Is the STTH60L06W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH60L06W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for STTH60L06W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH60L06W often in real-time on the comparison pages.
What if I can't find stock of STTH60L06W?
You can fill out our help required form which you can use to request a quote for STTH60L06W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.