Status: | Active |
---|---|
Series: | STTH60L06C |
RoHS: | Compliant |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.98
|
No stock
|
Buy Now | |
Future Electronics
from US$2.20
|
630
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.60
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
2,760
in stock
|
Buy Now | |
EBV Elektronik
-
|
570
in stock
|
Buy Now | |
Avnet America
from US$2.12
|
-
|
Buy Now | |
element14
from US$3.11
|
-
|
Buy Now |
Ultrafast switching |
Low thermal resistance |
Low reverse current |
Reduces switching & conduction losses |
Product Specifications |
---|
DS3996 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Turbo 2 High Voltage 1.0 V 65 ns Ultrafast Rectifier Flange Mount TO-247 | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier Diode, Dual Common Cathode, 600 V, 80 A, 1.78 V, 90 Ns, 210 A Rohs Compliant: Yes |Stmicroelectronics STTH60L06CW | Newark Electronics |
Diode Switching 600V 40A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
DIODE, STANDARD, 80A, 600V, TO-247-3 | Farnell |
Where can I find additional details, specifications and documents for a STTH60L06CW?
Additional datasheets, footprints and schematics for STTH60L06CW are listed on our Part Details page. You can also find images and similar parts to STTH60L06CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH60L06CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH60L06CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH60L06CW fall under?
The STTH60L06CW is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH60L06CW when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH60L06CW you can contact the distributor directly for product support, shipping queries etc.
Is the STTH60L06CW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH60L06CW have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet Silica and EBV Elektronik have stock available or on a lead time for STTH60L06CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH60L06CW often in real-time on the comparison pages.
What if I can't find stock of STTH60L06CW?
You can fill out our help required form which you can use to request a quote for STTH60L06CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.