Status: | Active |
---|---|
Series: | STTH6012 |
RoHS: | Compliant |
Prices starting from US$2.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.19
|
457
in stock
|
Buy Now | |
element14
from US$3.25
|
1,624
in stock
|
Buy Now | |
Farnell
from US$2.97
|
1,624
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,020
in stock
|
Buy Now | |
Avnet Silica
-
|
7,110
in stock
|
Buy Now | |
Newark Electronics
from US$4.25
|
-
|
Buy Now | |
Future Electronics
from US$2.83
|
-
|
Buy Now | |
Avnet America
from US$2.72
|
-
|
Buy Now | |
Distrelec
from US$4.74
|
-
|
Buy Now |
Ultrafast, soft recovery |
High frequency and/or high pulsed current operation |
Very low conduction and switching losses |
High junction temperature |
High reverse voltage capability |
DIODE, ULTRAFAST, 60A, 1200V | element14 |
Diode Ultrafast 60A 1200V DO247 | RS |
Diode Switching 1.2KV 60A 2-Pin DO-247 Tube | EBV Elektronik |
Standard Power Diode, Single, 1.2 Kv, 60 A, 840 Mv, 400 A, 175 C Rohs Compliant: Yes |Stmicroelectronics STTH6012W | Newark Electronics |
STTH6012 Series 60 A 2.25 V 125 ns Ultrafast Recovery Diode - DO-247 | Future Electronics |
ST Rectifier Diode 1.2kV 60A 63ns DO-247 | Distrelec |
Where can I find additional details, specifications and documents for a STTH6012W?
Additional datasheets, footprints and schematics for STTH6012W are listed on our Part Details page. You can also find images and similar parts to STTH6012W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH6012W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH6012W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH6012W fall under?
The STTH6012W is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH6012W when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH6012W you can contact the distributor directly for product support, shipping queries etc.
Is the STTH6012W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH6012W have stock available?
Authorised distributors including element14, Farnell, RS, EBV Elektronik and Avnet Silica have stock available or on a lead time for STTH6012W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH6012W often in real-time on the comparison pages.
What if I can't find stock of STTH6012W?
You can fill out our help required form which you can use to request a quote for STTH6012W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.