Status: | Active |
---|---|
Series: | STTH6010 |
RoHS: | Compliant |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.14
|
478
in stock
|
Buy Now | |
Future Electronics
from US$2.62
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.09
|
699
in stock
|
Buy Now | |
element14
from US$3.62
|
699
in stock
|
Buy Now | |
Farnell
from US$3.16
|
699
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.84
|
31
in stock
|
Buy Now | |
Avnet Silica
-
|
510
in stock
|
Buy Now | |
EBV Elektronik
-
|
120
in stock
|
Buy Now | |
Avnet America
from US$2.62
|
-
|
Buy Now |
Ultrafast, soft recovery |
High frequency and/or high pulsed current operation |
Very low conduction and switching losses |
High junction temperature |
High reverse voltage capability |
STTH6010 Series 60 A 2 V 115 ns Ultrafast Recovery High Voltage Diode-DO-247 | Future Electronics |
Rectifier Diode, Single, 1 Kv, 60 A, 1.3 V, 49 Ns, 400 A Rohs Compliant: Yes |Stmicroelectronics STTH6010W | Newark Electronics |
DIODE, ULTRAFAST, 60A, 1000V | element14 |
STMicroelectronics, STTH6010W | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 1KV 60A 2-Pin DO-247 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH6010W?
Additional datasheets, footprints and schematics for STTH6010W are listed on our Part Details page. You can also find images and similar parts to STTH6010W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH6010W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH6010W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH6010W fall under?
The STTH6010W is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH6010W when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH6010W you can contact the distributor directly for product support, shipping queries etc.
Is the STTH6010W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH6010W have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STTH6010W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH6010W often in real-time on the comparison pages.
What if I can't find stock of STTH6010W?
You can fill out our help required form which you can use to request a quote for STTH6010W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.