Status: | Active |
---|---|
Series: | STTH6002C |
RoHS: | Compliant |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.04
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.07
|
579
in stock
|
Buy Now | |
element14
from US$2.42
|
117
in stock
|
Buy Now | |
Farnell
from US$2.32
|
117
in stock
|
Buy Now | |
Micros
from US$2.91
|
57
in stock
|
Buy Now | |
RS
from US$2.50
|
11
in stock
|
Buy Now | |
Avnet Silica
-
|
43,170
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,330
in stock
|
Buy Now | |
Newark Electronics
from US$3.53
|
-
|
Buy Now | |
Avnet America
from US$2.26
|
-
|
Buy Now |
Suited for SMPS |
Low forward and reverse recovery times |
Low losses |
High junction temperature |
High surge current capability |
Product Specifications |
---|
DS3678 High efficiency ultrafast diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
STTH6002 Series Dual 30 A 200 V 27 ns Flange Mount Ultrafast Rectifier -TO-247 | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
DIODE, ULTRAFAST, 2X30A | element14 |
2x30A, 200V, ultrafast <22ns | Micros |
HE rectifier diode,STTH6002CW 60A 200V | RS |
Diode Switching 200V 60A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
Diode, Ultrafast, 2X30A | Newark Electronics |
Where can I find additional details, specifications and documents for a STTH6002CW?
Additional datasheets, footprints and schematics for STTH6002CW are listed on our Part Details page. You can also find images and similar parts to STTH6002CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH6002CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH6002CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH6002CW fall under?
The STTH6002CW is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH6002CW when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH6002CW you can contact the distributor directly for product support, shipping queries etc.
Is the STTH6002CW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH6002CW have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and Micros have stock available or on a lead time for STTH6002CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH6002CW often in real-time on the comparison pages.
What if I can't find stock of STTH6002CW?
You can fill out our help required form which you can use to request a quote for STTH6002CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.