Status: | Active |
---|---|
Series: | STTH5R06DJF |
RoHS: | Compliant |
Suited for DC/DC converts |
Low losses |
High Tj |
High surge current capability |
High energy avalanche capability |
1 mm package thickness |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS8871 Ultrafast recovery diode high efficiency |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Diode Switching 600V 5A 8-Pin Power FLAT T/R | Avnet Silica |
STTH5R06DJF Series 5 A 600 V 600 uA SMT Dual Ultra Fast Rectifier - POWER FLAT | Future Electronics |
DIODE, RECT, 600V, 5A, POWERFLAT6X5, | Farnell |
Where can I find additional details, specifications and documents for a STTH5R06DJF-TR?
Additional datasheets, footprints and schematics for STTH5R06DJF-TR are listed on our Part Details page. You can also find images and similar parts to STTH5R06DJF-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH5R06DJF-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH5R06DJF-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH5R06DJF-TR fall under?
The STTH5R06DJF-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast - low QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH5R06DJF-TR when available in the Ultrafast - low QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH5R06DJF-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH5R06DJF-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH5R06DJF-TR have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for STTH5R06DJF-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH5R06DJF-TR often in real-time on the comparison pages.
What if I can't find stock of STTH5R06DJF-TR?
You can fill out our help required form which you can use to request a quote for STTH5R06DJF-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.