Status: | Active |
---|---|
Series: | STTH5R06 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
1,977
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
2,500
in stock
|
Buy Now | |
element14
from US$0.56
|
1,977
in stock
|
Buy Now | |
Avnet Silica
-
|
97,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast switching |
Low reverse recovery current |
Reduces switching losses |
Low thermal resistance |
Insulated package: TO-220FPAC Insulation voltage: 2000 VRMS sine |
Insulation voltage: 2000 VRMS sine |
ECOPACK®2 compliant component for DPAK on demand |
Product Specifications |
---|
DS2335 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH5R06 Series 5A 1.4V 40ns Turbo 2 High Voltage Ultrafast Rectifier -TO-252 | Future Electronics |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH5R06B-TR. | Newark Electronics |
Diode Switching 600V 5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
RECTIFIER, SINGLE, 5A, 600V, TO-252 | element14 |
Where can I find additional details, specifications and documents for a STTH5R06B-TR?
Additional datasheets, footprints and schematics for STTH5R06B-TR are listed on our Part Details page. You can also find images and similar parts to STTH5R06B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH5R06B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH5R06B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH5R06B-TR fall under?
The STTH5R06B-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast - low QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH5R06B-TR when available in the Ultrafast - low QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH5R06B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH5R06B-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH5R06B-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STTH5R06B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH5R06B-TR often in real-time on the comparison pages.
What if I can't find stock of STTH5R06B-TR?
You can fill out our help required form which you can use to request a quote for STTH5R06B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.