Status: | Active |
---|---|
Series: | STTH512 |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
25
in stock
|
Buy Now | |
Farnell
from US$0.79
|
3,073
in stock
|
Buy Now | |
element14
from US$0.84
|
3,073
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
1,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
14,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,800
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now |
Ultrafast, soft recovery |
Very low conduction and switching losses |
High frequency and/or high pulsed current operation |
High reverse voltage capability |
High junction temperature |
ECOPACK®2 compliant component for DPAK on demand |
Insulated package: TO-220FPAC Insulated voltage: 2000 VRMS sine |
Insulated voltage: 2000 VRMS sine |
Product Specifications |
---|
DS4649 Ultrafast recovery - 1200 V diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
DIODE, ULTRAFAST, 5A, 1200V | Farnell |
STTH512 Series 5 A 1.25 V 95 ns Ultrafast Recovery Diode Flange Mount-TO-220FPAC | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Diode, Ultrafast, 5A, 1200V | Newark Electronics |
Diode Ultra Fast Rectifier 1.2KV 5A | RS |
Diode Switching 1.2KV 5A 2-Pin(2+Tab) TO-220FPAC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH512FP?
Additional datasheets, footprints and schematics for STTH512FP are listed on our Part Details page. You can also find images and similar parts to STTH512FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH512FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH512FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH512FP fall under?
The STTH512FP is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH512FP when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH512FP you can contact the distributor directly for product support, shipping queries etc.
Is the STTH512FP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH512FP have stock available?
Authorised distributors including Farnell, element14, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for STTH512FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH512FP often in real-time on the comparison pages.
What if I can't find stock of STTH512FP?
You can fill out our help required form which you can use to request a quote for STTH512FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.