Status: | Active |
---|---|
Series: | STTH50W03C |
RoHS: | Compliant |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.41
|
133
in stock
|
Buy Now | |
Future Electronics
from US$1.37
|
600
in stock
|
Buy Now | |
element14
from US$1.53
|
133
in stock
|
Buy Now | |
Avnet Silica
-
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast switching |
Low reverse recovery current |
Low thermal resistance |
Reduces switching losses |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS9713 Turbo 2 ultrafast high voltage rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
STTH50W03C Series 300 V 50 A Turbo 2 Ultrafast High Voltage Rectifier - TO-247-3 | Future Electronics |
RECTIFIER, DUAL, 50A, 300V, TO-247 | element14 |
Diode Switching 300V 50A 3-Pin TO-247 Tube | Avnet Silica |
Rectifier, Dual, 50A, 300V, To-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a STTH50W03CW?
Additional datasheets, footprints and schematics for STTH50W03CW are listed on our Part Details page. You can also find images and similar parts to STTH50W03CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH50W03CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH50W03CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH50W03CW fall under?
The STTH50W03CW is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH50W03CW when available in the 200V to 400V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH50W03CW you can contact the distributor directly for product support, shipping queries etc.
Is the STTH50W03CW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH50W03CW have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet Silica and Newark Electronics have stock available or on a lead time for STTH50W03CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH50W03CW often in real-time on the comparison pages.
What if I can't find stock of STTH50W03CW?
You can fill out our help required form which you can use to request a quote for STTH50W03CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.