Status: | Unknown |
---|---|
Series: | STTH4 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Diode Case Style | SMD |
No. of Pins | 8Pins |
Product Range | STTH4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Fast Recovery |
DIODE, ULTRAFAST, 600V, 4A, POW.FLAT3X3, | Farnell |
Conditioning & Interfaces |Stmicroelectronics STTH4R06DEE-TR | Newark Electronics |
Where can I find additional details, specifications and documents for a STTH4R06DEE-TR?
Additional datasheets, footprints and schematics for STTH4R06DEE-TR are listed on our Part Details page. You can also find images and similar parts to STTH4R06DEE-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH4R06DEE-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH4R06DEE-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH4R06DEE-TR fall under?
The STTH4R06DEE-TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STTH4R06DEE-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH4R06DEE-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH4R06DEE-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH4R06DEE-TR have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for STTH4R06DEE-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH4R06DEE-TR often in real-time on the comparison pages.
What if I can't find stock of STTH4R06DEE-TR?
You can fill out our help required form which you can use to request a quote for STTH4R06DEE-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.