Status: | Active |
---|---|
Series: | STTH4R02 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.08 |
25,000
|
Buy Now | |
Newark Electronics | US$0.14 |
79,274
|
Buy Now | |
element14 | US$0.43 |
72,604
|
Buy Now | |
Farnell | US$0.42 |
72,604
|
Buy Now | |
Transfer Multisort Elektronik | US$0.15 |
23,729
|
Buy Now | |
Avnet America | US$0.44 |
10,000
|
Buy Now | |
Micros | US$0.11 |
3,719
|
Buy Now | |
Avnet Silica | - |
80,000
|
Buy Now | |
RS | US$0.44 |
-
|
Buy Now |
Negligible switching losses |
High junction temperature |
Very low conduction losses |
Low forward and reverse recovery times |
ECOPACK®2 compliant component for DPAK on demand |
Product Specifications |
---|
DS4746 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Rectifier, 200V, 4A, Do-214Aa | Newark Electronics |
DIODE, ULTRAFAST, 4A, 200V | element14 |
STTH4R02 Series 4 A 0.95V 30ns Ultrafast Recovery Diode Surface Mount - DO-214AA | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 200V 4A 2-Pin SMB T/R | Avnet America |
4A | Micros |
Fast recovery diode STTH4R02U 4A 200V | RS |
Where can I find additional details, specifications and documents for a STTH4R02U?
Additional datasheets, footprints and schematics for STTH4R02U are listed on our Part Details page. You can also find images and similar parts to STTH4R02U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH4R02U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH4R02U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH4R02U fall under?
The STTH4R02U is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH4R02U when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH4R02U you can contact the distributor directly for product support, shipping queries etc.
Is the STTH4R02U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH4R02U have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for STTH4R02U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH4R02U often in real-time on the comparison pages.
What if I can't find stock of STTH4R02U?
You can fill out our help required form which you can use to request a quote for STTH4R02U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.