Status: | Active |
---|---|
Series: | STTH4L06 |
RoHS: | Compliant |
Prices starting from US$0.0023
Ultrafast switching |
Low forward voltage drop |
Low leakage current (platinum doping) |
High operating junction temperature |
Product Specifications |
---|
DS6480 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH4 Series 600 V 4 A Axial Ultrafast switching Rectifier Diode - DO-201AD | Future Electronics |
Rectifier, Single, 4A, 600V, Do-201Ad | Newark Electronics |
Diode Switching 600V 10A 2-Pin DO-201AD Ammo | Avnet America |
RECTIFIER, SINGLE, 4A, 600V, DO-201AD | element14 |
Where can I find additional details, specifications and documents for a STTH4L06?
Additional datasheets, footprints and schematics for STTH4L06 are listed on our Part Details page. You can also find images and similar parts to STTH4L06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH4L06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH4L06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH4L06 fall under?
The STTH4L06 is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH4L06 when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH4L06 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH4L06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH4L06 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STTH4L06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH4L06 often in real-time on the comparison pages.
What if I can't find stock of STTH4L06?
You can fill out our help required form which you can use to request a quote for STTH4L06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.