Status: | Active |
---|---|
Series: | STTH3R02 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
5,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
5,830
in stock
|
Buy Now | |
element14
from US$0.25
|
5,830
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,095
in stock
|
Buy Now | |
Avnet Silica
-
|
90,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Avnet America
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now |
Very low conduction losses |
Negligible switching losses |
Low forward and reverse recovery times |
High junction temperature |
Product Specifications |
---|
DS4745 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Rectifier Diode, Single, 200 V, 3 A, 1 V, 30 Ns, 75 A Rohs Compliant: Yes |Stmicroelectronics STTH3R02S | Newark Electronics |
DIODE, ULTRAFAST, 3A, 200V, DO-214AB-2 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 200V 3A 2-Pin SMC T/R | Avnet Silica |
STTH3R02 Series 3 A 0.7 V 30 ns Ultrafast Recovery Diode Surface Mount- DO-214AB | Future Electronics |
Where can I find additional details, specifications and documents for a STTH3R02S?
Additional datasheets, footprints and schematics for STTH3R02S are listed on our Part Details page. You can also find images and similar parts to STTH3R02S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3R02S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3R02S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3R02S fall under?
The STTH3R02S is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH3R02S when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3R02S you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3R02S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3R02S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STTH3R02S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3R02S often in real-time on the comparison pages.
What if I can't find stock of STTH3R02S?
You can fill out our help required form which you can use to request a quote for STTH3R02S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.