Status: | Active |
---|---|
Series: | STTH310-Y |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
21,768
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
23,489
in stock
|
Buy Now | |
element14
from US$0.41
|
22,521
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Very low conduction losses |
Negligible switching losses |
Low forward and reverse recovery times |
High junction temperature |
ECOPACK2 or ECOPACK3 compliant component on demand |
Product Specifications |
---|
DS10085 Automotive 3 A - 1000 V ultrafast rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier, 1Kv, 3A, Do-221Aa | Newark Electronics |
RECT, FAST, 3A, 1KV, DO-221AA | element14 |
Diode Switching 1000V 3A 2-Pin SMB FLAT T/R | Avnet Silica |
STTH310-Y Series 1000 V 3 A Automotive Ultrafast Rectifier - SMBFlat | Future Electronics |
Where can I find additional details, specifications and documents for a STTH310UFY?
Additional datasheets, footprints and schematics for STTH310UFY are listed on our Part Details page. You can also find images and similar parts to STTH310UFY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH310UFY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH310UFY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH310UFY fall under?
The STTH310UFY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH310UFY when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH310UFY you can contact the distributor directly for product support, shipping queries etc.
Is the STTH310UFY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH310UFY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STTH310UFY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH310UFY often in real-time on the comparison pages.
What if I can't find stock of STTH310UFY?
You can fill out our help required form which you can use to request a quote for STTH310UFY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.