Status: | Active |
---|---|
Series: | STTH30R06 |
RoHS: | Compliant |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.73
|
680
in stock
|
Buy Now | |
Newark Electronics
from US$2.64
|
680
in stock
|
Buy Now | |
element14
from US$1.85
|
680
in stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
590
in stock
|
Buy Now | |
Future Electronics
from US$1.49
|
300
in stock
|
Buy Now | |
Avnet Silica
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduce switching and conduction losses |
Product Specifications |
---|
DS4089 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier, Single, 30A, 600V, Do-247 | Newark Electronics |
RECTIFIER, SINGLE, 30A, 600V, DO-247 | element14 |
STTH30R06 Series 30A 600V 70 ns Turbo 2 Recovery Time Ultrafast Rectifier DO-247 | Future Electronics |
Diode Switching 600V 30A 2-Pin DO-247 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH30R06W?
Additional datasheets, footprints and schematics for STTH30R06W are listed on our Part Details page. You can also find images and similar parts to STTH30R06W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH30R06W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH30R06W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH30R06W fall under?
The STTH30R06W is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast - low QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH30R06W when available in the Ultrafast - low QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH30R06W you can contact the distributor directly for product support, shipping queries etc.
Is the STTH30R06W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH30R06W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for STTH30R06W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH30R06W often in real-time on the comparison pages.
What if I can't find stock of STTH30R06W?
You can fill out our help required form which you can use to request a quote for STTH30R06W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.