Status: | Active |
---|---|
Series: | STTH30R06 |
RoHS: | Compliant |
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduce switching and conduction losses |
Product Specifications |
---|
DS4089 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Diode Switching 600V 30A 2-Pin(2+Tab) DOP3I Tube | Avnet America |
Turbo2 UltrafastRectifier 600V 30A DOP3I | RS |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH30R06PI | Newark Electronics |
DOP 3 ISOL | Future Electronics |
DIODE, RECTIFIER ULTRAFAST, 30A DOP31 | Farnell |
Where can I find additional details, specifications and documents for a STTH30R06PI?
Additional datasheets, footprints and schematics for STTH30R06PI are listed on our Part Details page. You can also find images and similar parts to STTH30R06PI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH30R06PI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH30R06PI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH30R06PI fall under?
The STTH30R06PI is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast - low QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH30R06PI when available in the Ultrafast - low QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH30R06PI you can contact the distributor directly for product support, shipping queries etc.
Is the STTH30R06PI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH30R06PI have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for STTH30R06PI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH30R06PI often in real-time on the comparison pages.
What if I can't find stock of STTH30R06PI?
You can fill out our help required form which you can use to request a quote for STTH30R06PI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.