Status: | Active |
---|---|
Series: | STTH30R04 |
RoHS: | Compliant |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.08
|
730
in stock
|
Buy Now | |
Avnet Silica
-
|
1,830
in stock
|
Buy Now | |
EBV Elektronik
-
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$2.32
|
-
|
Buy Now | |
Future Electronics
from US$1.21
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
element14
from US$1.34
|
-
|
Buy Now | |
Farnell
from US$1.33
|
-
|
Buy Now |
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduces switching and conduction losses |
High junction temperature |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS5212 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Diode Ultra Fast Rectifier 400V 30A | RS |
Diode Switching 400V 30A 2-Pin DO-247 Tube | Avnet Silica |
Ultrafast 400V | Newark Electronics |
STTH30R04 Series 30 A 0.97V 24 ns Ultrafast Recovery Diode Flange Mount-DO-247-2 | Future Electronics |
ULTRAFAST 400V | element14 |
Where can I find additional details, specifications and documents for a STTH30R04W?
Additional datasheets, footprints and schematics for STTH30R04W are listed on our Part Details page. You can also find images and similar parts to STTH30R04W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH30R04W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH30R04W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH30R04W fall under?
The STTH30R04W is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH30R04W when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH30R04W you can contact the distributor directly for product support, shipping queries etc.
Is the STTH30R04W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH30R04W have stock available?
Authorised distributors including RS, Avnet Silica, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for STTH30R04W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH30R04W often in real-time on the comparison pages.
What if I can't find stock of STTH30R04W?
You can fill out our help required form which you can use to request a quote for STTH30R04W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.