Status: | Active |
---|---|
Series: | STTH30R04 |
RoHS: | Compliant |
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduces switching and conduction losses |
High junction temperature |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS5212 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
STTH30R04 Series 30 A 400 V 35 ns Ultrafast Recovery Rectifier SMT - D2PAK | Future Electronics |
Diode Switching 400V 30A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
STMicroelectronics, STTH30R04G-TR | RS |
Rectifier |Stmicroelectronics STTH30R04G-TR | Newark Electronics |
Where can I find additional details, specifications and documents for a STTH30R04G-TR?
Additional datasheets, footprints and schematics for STTH30R04G-TR are listed on our Part Details page. You can also find images and similar parts to STTH30R04G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH30R04G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH30R04G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH30R04G-TR fall under?
The STTH30R04G-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH30R04G-TR when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH30R04G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH30R04G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH30R04G-TR have stock available?
Authorised distributors including Future Electronics, Avnet Silica, RS, Avnet America and element14 have stock available or on a lead time for STTH30R04G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH30R04G-TR often in real-time on the comparison pages.
What if I can't find stock of STTH30R04G-TR?
You can fill out our help required form which you can use to request a quote for STTH30R04G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.