Status: | Active |
---|---|
Series: | STTH30R02DJF |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
4,208
in stock
|
Buy Now | |
element14
from US$1.10
|
4,208
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
531
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Suited for DC/DC converts |
Low losses |
High TJ |
High surge current capability |
High energy avalanche capability |
1 mm package thickness |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS8872 Ultrafast recovery diode high efficiency |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
DIODE, RECT, 200V, 30A, POWERFLAT6X5, | element14 |
Rectifier, 200V, 30A, Powerflat | Newark Electronics |
Diode Switching 200V 30A 8-Pin Power FLAT T/R | Avnet Silica |
STTH30R02DJF Series 30 A 200 V 100 uA SMT Dual Ultra Fast Rectifier - POWER FLAT | Future Electronics |
Where can I find additional details, specifications and documents for a STTH30R02DJF-TR?
Additional datasheets, footprints and schematics for STTH30R02DJF-TR are listed on our Part Details page. You can also find images and similar parts to STTH30R02DJF-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH30R02DJF-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH30R02DJF-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH30R02DJF-TR fall under?
The STTH30R02DJF-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH30R02DJF-TR when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH30R02DJF-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH30R02DJF-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH30R02DJF-TR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Silica and Future Electronics have stock available or on a lead time for STTH30R02DJF-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH30R02DJF-TR often in real-time on the comparison pages.
What if I can't find stock of STTH30R02DJF-TR?
You can fill out our help required form which you can use to request a quote for STTH30R02DJF-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.