Status: | Active |
---|---|
Series: | STTH30AC06C |
RoHS: | Compliant |
Prices starting from US$1.33
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduces switching and conduction losses |
Insulated package TO-3PF: Insulated voltage: 2500 VDC |
Insulated voltage: 2500 VDC |
Product Specifications |
---|
DS9831 Turbo 2 ultrafast high voltage rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Design Notes & Tips |
---|
DT0110 PFC 应用ä¸åŠŸçŽ‡å™¨ä»¶IGBT 结温评估方法 |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Rectifier, 30A, 600V, To-247 | Newark Electronics |
RECTIFIER, 30A, 600V, TO-247 | element14 |
Diode Switching 600V 30A 3-Pin TO-247LL Tube | Avnet Silica |
STTH30AC06 Series 600 V 30 A Through Hole Ultrafast Rectifier - TO-247-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH30AC06CWL?
Additional datasheets, footprints and schematics for STTH30AC06CWL are listed on our Part Details page. You can also find images and similar parts to STTH30AC06CWL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH30AC06CWL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH30AC06CWL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH30AC06CWL fall under?
The STTH30AC06CWL is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH30AC06CWL when available in the 600V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH30AC06CWL you can contact the distributor directly for product support, shipping queries etc.
Is the STTH30AC06CWL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH30AC06CWL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STTH30AC06CWL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH30AC06CWL often in real-time on the comparison pages.
What if I can't find stock of STTH30AC06CWL?
You can fill out our help required form which you can use to request a quote for STTH30AC06CWL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.