Status: | Unknown |
---|---|
Series: | STTH3 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 2.25V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 140A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-3P |
No. of Pins | 3Pins |
Product Range | STTH3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
STTH30AC06C Series 600 V 2 x 15 A Turbo 2 Ultrafast High Voltage Rectifier | Future Electronics |
RECTIFIER, 30A, 600V, TO-3P | element14 |
Where can I find additional details, specifications and documents for a STTH30AC06CP?
Additional datasheets, footprints and schematics for STTH30AC06CP are listed on our Part Details page. You can also find images and similar parts to STTH30AC06CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH30AC06CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH30AC06CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH30AC06CP fall under?
The STTH30AC06CP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH30AC06CP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH30AC06CP you can contact the distributor directly for product support, shipping queries etc.
Is the STTH30AC06CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH30AC06CP have stock available?
Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for STTH30AC06CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH30AC06CP often in real-time on the comparison pages.
What if I can't find stock of STTH30AC06CP?
You can fill out our help required form which you can use to request a quote for STTH30AC06CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.