Status: | Active |
---|---|
Series: | STTH3002C |
RoHS: | Compliant |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
1,421
in stock
|
Buy Now | |
Farnell
from US$1.40
|
1,421
in stock
|
Buy Now | |
element14
from US$1.40
|
1,421
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.51
|
647
in stock
|
Buy Now | |
Avnet Silica
-
|
32,130
in stock
|
Buy Now | |
Future Electronics
from US$1.10
|
-
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Insulated version TOP3I:Insulated voltage: 2500 VrmsCapacitance 12 pF |
Suited for SMPS |
Low forward and reverse recovery times |
Low losses |
High junction temperature |
High surge current capability |
Product Specifications |
---|
DS3680 High efficiency ultrafast diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Diode, Ultrafast, 2X15A | Newark Electronics |
DIODE, ULTRAFAST, 2X15A | Farnell |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 200V 15A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
Diode Ultra Fast Rectifier 200V 15A | RS |
STTH3002 Series Ultrafast 30 A 1.18 V 22 ns Recovery Diode Flange Mount - TO-247 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH3002CW?
Additional datasheets, footprints and schematics for STTH3002CW are listed on our Part Details page. You can also find images and similar parts to STTH3002CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3002CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3002CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3002CW fall under?
The STTH3002CW is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH3002CW when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3002CW you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3002CW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3002CW have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STTH3002CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3002CW often in real-time on the comparison pages.
What if I can't find stock of STTH3002CW?
You can fill out our help required form which you can use to request a quote for STTH3002CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.