STTH3002CT Ultrafast Rectifiers by STMicroelectronics

200 V, 30 A dual Ultrafast Diode

Status: Active
Series: STTH3002C
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Dual center tab rectifier suited for switch mode power supplies and high frequency DC to DC converters. Packaged in TO-220AB, TO-247, I2PAK, D2PAK, and TOP3I, this device is intended for use in low voltage, high frequency inverters, free wheeling and polarity protection

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for Farnell
Farnell
from US$0.99
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.03
650
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
1,800
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
600
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.92
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Insulated version TOP3I:Insulated voltage: 2500 VrmsCapacitance 12 pF
Suited for SMPS
Low forward and reverse recovery times
Low losses
High junction temperature
High surge current capability

Alternative Descriptions

STTH3002C Series High Efficiency Ultra fast Diode Through Hole - TO-220-3 | Future Electronics
Diode Switching 200V 30A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica
DIODE, ULTRAFAST, 2X15A | Farnell
Rectifier |Stmicroelectronics STTH3002CT | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STTH3002CT?

Additional datasheets, footprints and schematics for STTH3002CT are listed on our Part Details page. You can also find images and similar parts to STTH3002CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STTH3002CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3002CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STTH3002CT fall under?

The STTH3002CT is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).

Can I view similar or alternative parts?

You can view similar parts to STTH3002CT when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3002CT you can contact the distributor directly for product support, shipping queries etc.

Is the STTH3002CT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STTH3002CT have stock available?

Authorised distributors including Future Electronics, Avnet Silica, EBV Elektronik, Avnet America and Farnell have stock available or on a lead time for STTH3002CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STTH3002CT often in real-time on the comparison pages.

What if I can't find stock of STTH3002CT?

You can fill out our help required form which you can use to request a quote for STTH3002CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay