Status: | Active |
---|---|
Series: | STTH3002C |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.22
|
1,308
in stock
|
Buy Now | |
element14
from US$1.23
|
1,308
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Avnet America
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
-
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now |
Insulated version TOP3I:Insulated voltage: 2500 VrmsCapacitance 12 pF |
Suited for SMPS |
Low forward and reverse recovery times |
Low losses |
High junction temperature |
High surge current capability |
Product Specifications |
---|
DS3680 High efficiency ultrafast diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
RECTIFIER, DUAL, 30A, 200V, TO-263 | element14 |
Diode Switching 200V 15A 3-Pin(2+Tab) D2PAK Tube | EBV Elektronik |
Rectifier, Dual, 30A, 200V, To-263 | Newark Electronics |
D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STTH3002CG?
Additional datasheets, footprints and schematics for STTH3002CG are listed on our Part Details page. You can also find images and similar parts to STTH3002CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3002CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3002CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3002CG fall under?
The STTH3002CG is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH3002CG when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3002CG you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3002CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3002CG have stock available?
Authorised distributors including element14, Farnell, EBV Elektronik, Avnet Silica and Avnet America have stock available or on a lead time for STTH3002CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3002CG often in real-time on the comparison pages.
What if I can't find stock of STTH3002CG?
You can fill out our help required form which you can use to request a quote for STTH3002CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.