Status: | Active |
---|---|
Series: | STTH2R06-Y |
RoHS: | Compliant |
Prices starting from US$0.18
AEC-Q101 qualified |
Ultrafast recovery |
Low switching losses |
High surge capability |
Low leakage current |
High junction temperature |
ECOPACK2 or ECOPACK3 compliant component on demand |
VRRM guaranteed from -40 to +175 °C |
Product Specifications |
---|
DS10492 Automotive 2 A - 600 V turbo 2 ultrafast rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Fast/Ultrafast Power Diode, Single, 600 V, 2 A, 1.9 V, 28 A, 175 C Rohs Compliant: Yes |Stmicroelectronics STTH2R06UFY | Newark Electronics |
RECT, FAST, 2A, 600V, DO-221AA | element14 |
Diode Ultra Fast Rectifier 600V 2A 2-Pin SMB FLAT T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH2R06UFY?
Additional datasheets, footprints and schematics for STTH2R06UFY are listed on our Part Details page. You can also find images and similar parts to STTH2R06UFY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH2R06UFY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH2R06UFY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH2R06UFY fall under?
The STTH2R06UFY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH2R06UFY when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH2R06UFY you can contact the distributor directly for product support, shipping queries etc.
Is the STTH2R06UFY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH2R06UFY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for STTH2R06UFY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH2R06UFY often in real-time on the comparison pages.
What if I can't find stock of STTH2R06UFY?
You can fill out our help required form which you can use to request a quote for STTH2R06UFY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.