Status: | Active |
---|---|
Series: | STTH2L06 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
No stock
|
Buy Now | |
Future Electronics
from US$0.11
|
27,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,310
in stock
|
Buy Now | |
element14
from US$0.28
|
2,310
in stock
|
Buy Now | |
Farnell
from US$0.24
|
2,310
in stock
|
Buy Now | |
Avnet Silica
-
|
160,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now |
Very low conduction losses |
Low forward and reverse recovery times |
Negligible switching losses |
High junction temperature |
Product Specifications |
---|
DS3991 High efficiency ultrafast diode |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH2L06 Series 2 A 0.85 V 85 ns Ultrafast Diode Surface Mount - DO-214AA | Future Electronics |
Rectifier Diode, Single, 600 V, 2 A, 1.3 V, 35 A, 175 C Rohs Compliant: Yes |Stmicroelectronics STTH2L06U | Newark Electronics |
DIODE, STANDARD, 2A, 600V, DO-214AA-2 | element14 |
Diode Switching 600V 2A 2-Pin SMB T/R | Avnet Silica |
Fast hi-voltage diode STTH2L06U 2A 600V | RS |
Where can I find additional details, specifications and documents for a STTH2L06U?
Additional datasheets, footprints and schematics for STTH2L06U are listed on our Part Details page. You can also find images and similar parts to STTH2L06U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH2L06U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH2L06U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH2L06U fall under?
The STTH2L06U is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH2L06U when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH2L06U you can contact the distributor directly for product support, shipping queries etc.
Is the STTH2L06U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH2L06U have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STTH2L06U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH2L06U often in real-time on the comparison pages.
What if I can't find stock of STTH2L06U?
You can fill out our help required form which you can use to request a quote for STTH2L06U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.