Status: | Active |
---|---|
Series: | STTH212 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
3,579
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
232,500
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
132,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
24,993
in stock
|
Buy Now | |
element14
from US$0.26
|
23,550
in stock
|
Buy Now | |
Farnell
from US$0.24
|
23,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
5,173
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
2,103
in stock
|
Buy Now | |
Avnet Silica
-
|
97,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
32,500
in stock
|
Buy Now |
Low forward voltage drop |
High surge current capability |
High reliability |
Planar technology |
Soft switching for reduced EMI disturbances |
Product Specifications |
---|
DS4356 High voltage ultrafast diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Diode Switching 1.2KV 2A 2-Pin SMC T/R | Avnet America |
STTH212 Series 1 V 2 A 75 ns Surface Mount High Voltage Ultrafast Diode-DO-214AB | Future Electronics |
Diode, Fast, 2A, 1.2Kv, Smc | Newark Electronics |
DIODE, RECTIFIER ULTRAFAST, 2A SMC | element14 |
Fast hi-voltage diode STTH212S 2A 1200V | RS |
ST Rectifier Diode 1.2kV 2A 75ns DO-214AB, SMC | Distrelec |
Diode: rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a STTH212S?
Additional datasheets, footprints and schematics for STTH212S are listed on our Part Details page. You can also find images and similar parts to STTH212S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH212S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH212S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH212S fall under?
The STTH212S is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH212S when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH212S you can contact the distributor directly for product support, shipping queries etc.
Is the STTH212S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH212S have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for STTH212S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH212S often in real-time on the comparison pages.
What if I can't find stock of STTH212S?
You can fill out our help required form which you can use to request a quote for STTH212S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.