Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 300V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 110A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-263 |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a STTH2003CG?
Additional datasheets, footprints and schematics for STTH2003CG are listed on our Part Details page. You can also find images and similar parts to STTH2003CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH2003CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH2003CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH2003CG fall under?
The STTH2003CG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH2003CG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH2003CG you can contact the distributor directly for product support, shipping queries etc.
Is the STTH2003CG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH2003CG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STTH2003CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH2003CG often in real-time on the comparison pages.
What if I can't find stock of STTH2003CG?
You can fill out our help required form which you can use to request a quote for STTH2003CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.