Status: | Active |
---|---|
Series: | STTH2002 |
RoHS: | Compliant |
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduces switching and conduction losses |
High Tj |
Insulated package: TO-220ACins Insulating voltage = 2500 VRMS sine |
Insulating voltage = 2500 VRMS sine |
ECOPACK®2 compliant component for D²PAK on demand |
Product Specifications |
---|
DS4751 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Diode: rectifying | Transfer Multisort Elektronik |
STTH2002 Series 200 V 20 A Through Hole Ultrafast Recovery Diode - TO-220AC | Future Electronics |
DIODE, ULTRAFAST, 20A, 200V | element14 |
Rectifier |Stmicroelectronics STTH2002D | Newark Electronics |
Where can I find additional details, specifications and documents for a STTH2002D?
Additional datasheets, footprints and schematics for STTH2002D are listed on our Part Details page. You can also find images and similar parts to STTH2002D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH2002D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH2002D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH2002D fall under?
The STTH2002D is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH2002D when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH2002D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH2002D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH2002D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for STTH2002D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH2002D often in real-time on the comparison pages.
What if I can't find stock of STTH2002D?
You can fill out our help required form which you can use to request a quote for STTH2002D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.