Status: | Active |
---|---|
Series: | STTH2002C |
RoHS: | Compliant |
Prices starting from US$0.51
Suited for SMPS |
Low losses |
Low forward and reverse recovery times |
Low leakage current |
High junction temperature |
Insulated package: TO-220FPAB Insulating voltage = 2000 VRMS sine |
Insulating voltage = 2000 VRMS sine |
ECOPACK®2 compliant component for D²PAK on demand |
Product Specifications |
---|
DS3675 High efficiency ultrafast diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
STTH2002 Series Dual 20 A 1.25 V 27 ns Flange Mount Ultrafast Diode- TO-220AB | Future Electronics |
Diode Switching 200V 30A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Diode, Ultrafast, 2X10A | Newark Electronics |
DIODE, ULTRAFAST, 2X10A | element14 |
ST Rectifier Diode 200V 20A 22ns TO-220AB | Distrelec |
Dual u/fast diode, 200V, 15A, STTH2002CT | RS |
Where can I find additional details, specifications and documents for a STTH2002CT?
Additional datasheets, footprints and schematics for STTH2002CT are listed on our Part Details page. You can also find images and similar parts to STTH2002CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH2002CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH2002CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH2002CT fall under?
The STTH2002CT is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH2002CT when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH2002CT you can contact the distributor directly for product support, shipping queries etc.
Is the STTH2002CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH2002CT have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for STTH2002CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH2002CT often in real-time on the comparison pages.
What if I can't find stock of STTH2002CT?
You can fill out our help required form which you can use to request a quote for STTH2002CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.