Status: | Active |
---|---|
Series: | STTH20004TV1 |
RoHS: | Compliant |
Prices starting from US$19.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.07
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$25.32
|
925
in stock
|
Buy Now | |
Future Electronics
from US$21.22
|
120
in stock
|
Buy Now | |
element14
from US$24.89
|
7
in stock
|
Buy Now | |
Farnell
from US$24.07
|
7
in stock
|
Buy Now | |
Distrelec
from US$32.11
|
4
in stock
|
Buy Now | |
Avnet Silica
-
|
890
in stock
|
Buy Now | |
Avnet America
from US$19.98
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduces switching and conduction losses |
Insulated package: Electrical insulation = 2500 V rms Capacitance = 189 pF |
Electrical insulation = 2500 V rms |
Capacitance = 189 pF |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS4503 Ultrafast high voltage rectifier |
Technical Notes & Articles |
---|
TN1331 Assembly recommendations for STMicroelectronics ISOTOP package |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Diode Module, 400V, 240A, 1.2V | Newark Electronics |
STTH20004TV1 Series 400 V 120 A Ultrafast High Voltage Rectifier - ISOTOP | Future Electronics |
Ultrafast rectifier, STTH20004TV1 | RS |
DIODE MODULE, 400V, 240A, 1.2V | element14 |
ST Rectifier Diode 400V 120A 60ns ISOTOP | Distrelec |
Diode Switching 400V 240A 4-Pin ISOTOP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH20004TV1?
Additional datasheets, footprints and schematics for STTH20004TV1 are listed on our Part Details page. You can also find images and similar parts to STTH20004TV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH20004TV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH20004TV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH20004TV1 fall under?
The STTH20004TV1 is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH20004TV1 when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH20004TV1 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH20004TV1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH20004TV1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS, element14 and Farnell have stock available or on a lead time for STTH20004TV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH20004TV1 often in real-time on the comparison pages.
What if I can't find stock of STTH20004TV1?
You can fill out our help required form which you can use to request a quote for STTH20004TV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.