Status: | Active |
---|---|
Series: | STTH16L06C-Y |
RoHS: | Compliant |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
1,390
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
3,842
in stock
|
Buy Now | |
element14
from US$1.00
|
3,842
in stock
|
Buy Now | |
Farnell
from US$0.83
|
3,842
in stock
|
Buy Now | |
Avnet Silica
-
|
2,100
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Low reverse recovery current |
Reduce switching and conduction losses |
Low thermal resistance |
Ultrafast switching |
PPAP capable |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS10609 Automotive turbo 2 ultrafast high voltage rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier, Fast, 20A, 600V, To-220Ab | Newark Electronics |
RECTIFIER, FAST, 20A, 600V, TO-220AB | element14 |
Rectifier 2x10A 600V Ultrafast TO-220AB | RS |
Diode Ultra Fast Rectifier 600V 20A 3-Pin TO-220AB Tube | Avnet Silica |
Fast / Ultrafast Power Diode, 600 V, 20 A, Dual Common Cathode, 2.08 V, 55 ns, 1 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH16L06CTY?
Additional datasheets, footprints and schematics for STTH16L06CTY are listed on our Part Details page. You can also find images and similar parts to STTH16L06CTY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH16L06CTY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH16L06CTY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH16L06CTY fall under?
The STTH16L06CTY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH16L06CTY when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH16L06CTY you can contact the distributor directly for product support, shipping queries etc.
Is the STTH16L06CTY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH16L06CTY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for STTH16L06CTY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH16L06CTY often in real-time on the comparison pages.
What if I can't find stock of STTH16L06CTY?
You can fill out our help required form which you can use to request a quote for STTH16L06CTY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.