Status: | Active |
---|---|
Series: | STTH1602C |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
545
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
70,600
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
70,600
in stock
|
Buy Now | |
element14
from US$0.53
|
3,398
in stock
|
Buy Now | |
Farnell
from US$0.52
|
3,398
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
2,789
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
1,736
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.73
|
212
in stock
|
Buy Now | |
Avnet Silica
-
|
7,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
650
in stock
|
Buy Now | |
Avnet Asia
from US$0.59
|
-
|
Buy Now |
Suited for SMPS |
Low losses |
Low forward and reverse recovery time |
Low leakage current |
High junction temperature |
Insulated package: TO-220FPAB insulating voltage: 2000 VRMS sine |
insulating voltage: 2000 VRMS sine |
ECOPACK®2 compliant component for D²PAK on demand |
Product Specifications |
---|
DS3679 High frequency ultrafast diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH1602CT | Newark Electronics |
Diode Switching 200V 20A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
DIODE, ULTRAFAST, 2X8A | element14 |
STTH1602C Series 10 A 1.1 V 26 ns High Efficiency Ultrafast Diode - TO-220AB | Future Electronics |
HE rectifier diode,STTH1602CT 20A 200V | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a STTH1602CT?
Additional datasheets, footprints and schematics for STTH1602CT are listed on our Part Details page. You can also find images and similar parts to STTH1602CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1602CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1602CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1602CT fall under?
The STTH1602CT is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH1602CT when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1602CT you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1602CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1602CT have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Chip One Stop have stock available or on a lead time for STTH1602CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1602CT often in real-time on the comparison pages.
What if I can't find stock of STTH1602CT?
You can fill out our help required form which you can use to request a quote for STTH1602CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.