Status: | Active |
---|---|
Series: | STTH1602C |
RoHS: | Compliant |
Prices starting from US$0.38
Suited for SMPS |
Low losses |
Low forward and reverse recovery time |
Low leakage current |
High junction temperature |
Insulated package: TO-220FPAB insulating voltage: 2000 VRMS sine |
insulating voltage: 2000 VRMS sine |
ECOPACK®2 compliant component for D²PAK on demand |
Product Specifications |
---|
DS3679 High frequency ultrafast diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Diode, Ultrafast, 2X8A | Newark Electronics |
DIODE, ULTRAFAST, 2X8A | element14 |
Diode Switching 200V 20A 3-Pin(3+Tab) TO-220FPAB Tube | Avnet Silica |
TO 220 ISOL FULL PACK 0.5 AB | Future Electronics |
Where can I find additional details, specifications and documents for a STTH1602CFP?
Additional datasheets, footprints and schematics for STTH1602CFP are listed on our Part Details page. You can also find images and similar parts to STTH1602CFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1602CFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1602CFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1602CFP fall under?
The STTH1602CFP is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH1602CFP when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1602CFP you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1602CFP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1602CFP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STTH1602CFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1602CFP often in real-time on the comparison pages.
What if I can't find stock of STTH1602CFP?
You can fill out our help required form which you can use to request a quote for STTH1602CFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.