Status: | Active |
---|---|
Series: | STTH15L06 |
RoHS: | Compliant |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
699
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
2,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
699
in stock
|
Buy Now | |
element14
from US$0.78
|
699
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast switching |
Low reverse recovery current |
Reduces switching and conduction losses |
Low thermal resistance |
Product Specifications |
---|
DS3992 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH15L06 Series 600 V 15 A Turbo 2 Ultrafast High Voltage Rectifier - TO-220AC | Future Electronics |
Rectifier, Single, 600V, 15A, To-220Ac | Newark Electronics |
RECTIFIER, SINGLE, 600V, 15A, TO-220AC | element14 |
Diode Switching 600V 20A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH15L06D?
Additional datasheets, footprints and schematics for STTH15L06D are listed on our Part Details page. You can also find images and similar parts to STTH15L06D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH15L06D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH15L06D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH15L06D fall under?
The STTH15L06D is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH15L06D when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH15L06D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH15L06D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH15L06D have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STTH15L06D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH15L06D often in real-time on the comparison pages.
What if I can't find stock of STTH15L06D?
You can fill out our help required form which you can use to request a quote for STTH15L06D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.