Status: | Active |
---|---|
Series: | STTH1512 |
RoHS: | Compliant |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.16
|
No stock
|
Buy Now | |
element14
from US$1.91
|
2,407
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
2,361
in stock
|
Buy Now | |
Farnell
from US$1.89
|
2,361
in stock
|
Buy Now | |
Avnet Silica
-
|
27,120
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Insulated packages: DOP3IElectrical insulation = 2500 VRMSCapacitance = 12 pF\t |
Ultrafast, soft recovery |
High frequency and/or high pulsed current operation |
Very low conduction and switching losses |
High junction temperature |
High reverse voltage capability |
Product Specifications |
---|
DS4652 1200 V ultrafast recovery diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
DIODE, ULTRAFAST, 15A, 1200V | element14 |
Diode, Ultrafast, 15A, 1200V | Newark Electronics |
Diode Switching 1.2KV 15A 2-Pin DO-247 Tube | Avnet Silica |
STMicroelectronics, STTH1512W | RS |
DO 247 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH1512W?
Additional datasheets, footprints and schematics for STTH1512W are listed on our Part Details page. You can also find images and similar parts to STTH1512W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1512W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1512W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1512W fall under?
The STTH1512W is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH1512W when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1512W you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1512W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1512W have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet Silica and RS have stock available or on a lead time for STTH1512W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1512W often in real-time on the comparison pages.
What if I can't find stock of STTH1512W?
You can fill out our help required form which you can use to request a quote for STTH1512W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.