Status: | Active |
---|---|
Series: | STTH1502 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.48
|
7,750
in stock
|
Buy Now | |
Schukat Electronic
from US$0.77
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
300
in stock
|
Buy Now | |
RS
from US$0.89
|
90
in stock
|
Buy Now | |
Avnet Silica
-
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.84
|
-
|
Buy Now | |
Farnell
from US$1.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low conduction losses |
Low forward and reverse recovery time |
Negligible switching losses |
Insulated packages\t\tTO-220FPAC Electrical insulation 2000 VDCTO-220AC Ins Electrical insulation 2500 VRMS |
High junction temperature |
Product Specifications |
---|
DS4750 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
STTH1502 Series 15 A 200 V Ultrafast Recovery Diode Flange Mount- TO-220AC | Future Electronics |
Ultra Fast Diode 200V 15A TO220AC | Schukat Electronic |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Ultrafast 15A 200V TO220 | RS |
Diode Switching 200V 15A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
DIODE, ULTRAFAST, 15A, 200V | element14 |
Where can I find additional details, specifications and documents for a STTH1502D?
Additional datasheets, footprints and schematics for STTH1502D are listed on our Part Details page. You can also find images and similar parts to STTH1502D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1502D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1502D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1502D fall under?
The STTH1502D is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH1502D when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1502D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1502D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1502D have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, RS and Avnet Silica have stock available or on a lead time for STTH1502D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1502D often in real-time on the comparison pages.
What if I can't find stock of STTH1502D?
You can fill out our help required form which you can use to request a quote for STTH1502D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.