Status: | Active |
---|---|
Series: | STTH108 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.29 |
1,560
|
Buy Now | |
Future Electronics | US$0.22 |
230,000
|
Buy Now | |
element14 | US$0.26 |
32,609
|
Buy Now | |
Farnell Contract | US$0.25 |
29,909
|
Buy Now | |
Newark Electronics | US$0.09 |
29,909
|
Buy Now | |
Transfer Multisort Elektronik | US$0.14 |
7,140
|
Buy Now | |
Distrelec | US$0.34 |
5,000
|
Buy Now | |
Chip One Stop | US$0.26 |
2,881
|
Buy Now | |
Avnet Silica | - |
195,000
|
Buy Now | |
EBV Elektronik | - |
20,000
|
Buy Now | |
Avnet America | US$0.29 |
-
|
Buy Now |
Low forward voltage drop |
High surge current capability |
High reliability |
Planar technology |
Soft switching for reduced EMI disturbances |
Product Specifications |
---|
DS3065 High voltage ultrafast rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Design Notes & Tips |
---|
DN0039 35 W wide input range flyback converter using HVLED001A quasi resonant Flyback controller and STF10LN80K5 |
STTH108 Series 1 A 1.25 V 75 ns High Voltage Ultrafast Rectifier - DO-214AC | Future Electronics |
DIODE, RECTIFIER ULTRAFAST, 1A SMA | element14 |
Fast/Ultrafast Diode, Single, 800 V, 1 A, 1.25 V, 75 Ns, 20 A Rohs Compliant: Yes |Stmicroelectronics STTH108A | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
ST Rectifier Diode 800V 1A 75ns DO-214AC, SMA | Distrelec |
Fast hi-voltage diode STTH108A 1A 800V | RS |
Diode Switching 800V 1A 2-Pin SMA T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH108A?
Additional datasheets, footprints and schematics for STTH108A are listed on our Part Details page. You can also find images and similar parts to STTH108A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH108A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH108A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH108A fall under?
The STTH108A is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH108A when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH108A you can contact the distributor directly for product support, shipping queries etc.
Is the STTH108A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH108A have stock available?
Authorised distributors including Future Electronics, element14, Farnell Contract, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for STTH108A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH108A often in real-time on the comparison pages.
What if I can't find stock of STTH108A?
You can fill out our help required form which you can use to request a quote for STTH108A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.