Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Series |
Forward Voltage VF Max | 2.5V |
Reverse Recovery Time trr Max | 55ns |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Rectifier, Dual, 10A, 800V, To-220Ac | Newark Electronics |
RECTIFIER, DUAL, 10A, 800V, TO-220AC | element14 |
Diode Switching 800V 10A 2-Pin TO-220AC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH1008DTI?
Additional datasheets, footprints and schematics for STTH1008DTI are listed on our Part Details page. You can also find images and similar parts to STTH1008DTI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1008DTI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1008DTI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1008DTI fall under?
The STTH1008DTI is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH1008DTI when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1008DTI you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1008DTI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH1008DTI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STTH1008DTI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1008DTI often in real-time on the comparison pages.
What if I can't find stock of STTH1008DTI?
You can fill out our help required form which you can use to request a quote for STTH1008DTI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.