Status: | Active |
---|---|
Series: | STTH1002C |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
365
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
13,022
in stock
|
Buy Now | |
element14
from US$0.49
|
8,539
in stock
|
Buy Now | |
Farnell
from US$0.47
|
8,539
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
789
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Suited for SMPS |
Low losses |
Low forward and reverse recovery times |
Insulated package: TO-220FPAB Insulating voltage: 2000 VRMS sine |
Insulating voltage: 2000 VRMS sine |
High junction temperature |
Low leakage current |
ECOPACK®2 compliant component for DPAK and D²PAK on demand |
Product Specifications |
---|
DS3681 High efficiency ultrafast diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Rectifier Diode,dual Common Cathode,200 V,5 A,1.1 V,20 Ns,50 A Rohs Compliant: Yes |Stmicroelectronics STTH1002CB | Newark Electronics |
DIODE, ULTRAFAST, 2X5A | element14 |
Diode Switching 200V 8A 3-Pin(2+Tab) DPAK Tube | Avnet America |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Ultra Fast Rectifier 200V 8A | RS |
High Efficiency 8 A 0.78 V Through-Hole Ultrafast Diode SMT - TO-252-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH1002CB?
Additional datasheets, footprints and schematics for STTH1002CB are listed on our Part Details page. You can also find images and similar parts to STTH1002CB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1002CB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1002CB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1002CB fall under?
The STTH1002CB is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH1002CB when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1002CB you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1002CB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1002CB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for STTH1002CB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1002CB often in real-time on the comparison pages.
What if I can't find stock of STTH1002CB?
You can fill out our help required form which you can use to request a quote for STTH1002CB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.