Status: | Unknown |
---|---|
Series: | STripFET H7 Series |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -7A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.0195ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 1.6W |
Transistor Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | STripFET H7 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MOSFET, P-CH, -20V, -7A, SOT-23 | Farnell |
Ptd Low Voltage |Stmicroelectronics STT7P2UH7 | Newark Electronics |
Where can I find additional details, specifications and documents for a STT7P2UH7?
Additional datasheets, footprints and schematics for STT7P2UH7 are listed on our Part Details page. You can also find images and similar parts to STT7P2UH7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STT7P2UH7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STT7P2UH7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STT7P2UH7 fall under?
The STT7P2UH7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STT7P2UH7 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STT7P2UH7 you can contact the distributor directly for product support, shipping queries etc.
Is the STT7P2UH7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STT7P2UH7 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for STT7P2UH7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STT7P2UH7 often in real-time on the comparison pages.
What if I can't find stock of STT7P2UH7?
You can fill out our help required form which you can use to request a quote for STT7P2UH7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.