Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.24
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.12
|
17,938
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
6,713
in stock
|
Buy Now | |
element14
from US$2.28
|
6,713
in stock
|
Buy Now | |
Farnell
from US$2.19
|
6,713
in stock
|
Buy Now | |
Future Electronics
from US$1.84
|
-
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Motor Type | DC Brush |
---|---|
No. of Outputs | 4Outputs |
Output Current | 1.5A |
Output Voltage | 48V |
Driver Case Style | QFN |
No. of Pins | 24Pins |
Supply Voltage Min | 7V |
Supply Voltage Max | 45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Brushed Dc Motor Driver, -40 To 150Deg C | Newark Electronics |
BRUSHED DC MOTOR DRIVER, -40 TO 150DEG C | element14 |
STSPIN840, Motor/Motion Cntrls & Driver | RS |
Compact 7 to 45 V 1.5 A Dual Brushed DC Motor Driver - QFN-24 | Future Electronics |
Brushed DC Motor Driver, 7 V to 45 V, 1.5 A, 24 Pins, QFN-EP | Avnet America |
Where can I find additional details, specifications and documents for a STSPIN840?
Additional datasheets, footprints and schematics for STSPIN840 are listed on our Part Details page. You can also find images and similar parts to STSPIN840 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STSPIN840 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STSPIN840 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STSPIN840 fall under?
The STSPIN840 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STSPIN840 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STSPIN840 you can contact the distributor directly for product support, shipping queries etc.
Is the STSPIN840 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STSPIN840 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STSPIN840.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STSPIN840 often in real-time on the comparison pages.
What if I can't find stock of STSPIN840?
You can fill out our help required form which you can use to request a quote for STSPIN840 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.