STSPIN830 STMicroelectronics Parts by STMicroelectronics

MOTOR DRIVER -40 TO 150DEG C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.71

Distributor Stock
Logo for RS
RS
from US$2.18
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.18
7,641
in stock
Buy Now
Logo for element14
element14
from US$2.30
7,641
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.29
7,641
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
31,500
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
4,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.71
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.98
-
Buy Now

Specifications

Motor Type Three Phase DC Brushless
No. of Outputs 3Outputs
Output Current 1.5A
Output Voltage 48V
Driver Case Style TFQFPN
No. of Pins 24Pins
Supply Voltage Min 7V
Supply Voltage Max 45V
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Motor Driver, -40 To 150Deg C | Newark Electronics
MOTOR DRIVER, -40 TO 150DEG C | element14
3-Phase Brushless DC Motor Driver 7V to 45V 24-Pin TFQFPN | EBV Elektronik
STSPIN830, Motor/Motion Cntrls & Driver | RS
Compact 7 to 45 V 1.5 A 3-Phase/Three-Sense BLDC Motor Driver - QFN-24 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STSPIN830?

Additional datasheets, footprints and schematics for STSPIN830 are listed on our Part Details page. You can also find images and similar parts to STSPIN830 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STSPIN830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STSPIN830 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STSPIN830 fall under?

The STSPIN830 is listed under STMicroelectronics Parts.

Can I view similar or alternative parts?

You can view similar parts to STSPIN830 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STSPIN830 you can contact the distributor directly for product support, shipping queries etc.

Is the STSPIN830 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STSPIN830 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for STSPIN830.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STSPIN830 often in real-time on the comparison pages.

What if I can't find stock of STSPIN830?

You can fill out our help required form which you can use to request a quote for STSPIN830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay