Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
6,535
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
Schukat Electronic
from US$0.91
|
-
|
Buy Now | |
Farnell
from US$1.26
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Motor Type | DC Brush |
---|---|
No. of Outputs | 2Outputs |
Output Current | 1.3A |
Output Voltage | - |
Driver Case Style | VFQFPN |
No. of Pins | 16Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 10V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (20-Jun-2016) |
Dual Brush Motor Driver 1.8-10V QFN16 | RS |
Battery Fuel Gauge, Li-Ion, Li-Pol, 2.7 V to 4.5 V, I2C Interface, 10 Pins, DFN | EBV Elektronik |
STSPIN Series 10 V Dual Output Surface Mount Brushed DC Motor Driver - QFN-16 | Future Electronics |
Dual Brusch DC-Motor Dr. 0,4R QFN16 | Schukat Electronic |
MOTOR DRIVER, DC BRUSH, 1.3A, VFQFPN-16 | Farnell |
Motion Control & Automation |Stmicroelectronics STSPIN240 | Newark Electronics |
Where can I find additional details, specifications and documents for a STSPIN240?
Additional datasheets, footprints and schematics for STSPIN240 are listed on our Part Details page. You can also find images and similar parts to STSPIN240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STSPIN240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STSPIN240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STSPIN240 fall under?
The STSPIN240 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STSPIN240 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STSPIN240 you can contact the distributor directly for product support, shipping queries etc.
Is the STSPIN240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STSPIN240 have stock available?
Authorised distributors including RS, EBV Elektronik, Future Electronics, Avnet America and Schukat Electronic have stock available or on a lead time for STSPIN240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STSPIN240 often in real-time on the comparison pages.
What if I can't find stock of STSPIN240?
You can fill out our help required form which you can use to request a quote for STSPIN240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.