Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
2,345
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
2,830
in stock
|
Buy Now | |
element14
from US$0.31
|
2,830
in stock
|
Buy Now | |
Farnell
from US$0.31
|
2,830
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
2,418
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.045ohm |
Rds(on) Test Voltage Vgs | 2.7V |
Threshold Voltage Vgs | 600mV |
Power Dissipation Pd | 2.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 6A |
Fall Time tf | 10ns |
No. of Transistors | 1 |
On State Resistance @ Vgs = 4.5V | 40mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | (1+2+3)S 4G (8+7+6+5)D |
Pulse Current Idm | 24A |
Rise Time | 33ns |
Voltage Vds Typ | 20V |
Voltage Vgs Max | 12V |
Voltage Vgs Rds on Measurement | 2.7V |
Mosfet, N, So-8 | Newark Electronics |
MOSFET, N, SO-8 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 20V 6A SOIC8 | RS |
N Channel 20 V 40 mOhm SMT StripFET II Power MOSFET - SOIC-8 | Future Electronics |
Trans MOSFET N-CH 20V 6A 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a STS6NF20V?
Additional datasheets, footprints and schematics for STS6NF20V are listed on our Part Details page. You can also find images and similar parts to STS6NF20V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STS6NF20V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STS6NF20V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STS6NF20V fall under?
The STS6NF20V is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STS6NF20V when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STS6NF20V you can contact the distributor directly for product support, shipping queries etc.
Is the STS6NF20V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STS6NF20V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for STS6NF20V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STS6NF20V often in real-time on the comparison pages.
What if I can't find stock of STS6NF20V?
You can fill out our help required form which you can use to request a quote for STS6NF20V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.