Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
7,498
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
4,468
in stock
|
Buy Now | |
Farnell
from US$0.56
|
4,468
in stock
|
Buy Now | |
element14
from US$0.65
|
4,468
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.045ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 5A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet, N Ch, 60V, 5A, 8-Soic | Newark Electronics |
MOSFET, N CH, 60V, 5A, 8-SOIC | Farnell |
STS5NF60L,MOSFET N-Ch 60V 5A,SO8 N | RS |
N-Channel 60 V 0.055 Ohm Surface Mount STripFET Power Mosfet - SOIC-8 | Future Electronics |
Trans MOSFET N-CH 60V 5A 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a STS5NF60L?
Additional datasheets, footprints and schematics for STS5NF60L are listed on our Part Details page. You can also find images and similar parts to STS5NF60L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STS5NF60L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STS5NF60L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STS5NF60L fall under?
The STS5NF60L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STS5NF60L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STS5NF60L you can contact the distributor directly for product support, shipping queries etc.
Is the STS5NF60L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STS5NF60L have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for STS5NF60L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STS5NF60L often in real-time on the comparison pages.
What if I can't find stock of STS5NF60L?
You can fill out our help required form which you can use to request a quote for STS5NF60L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.