Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0085ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 11A |
Current Temperature | 25°C |
External Depth | 5.2mm |
External Length / Height | 1.75mm |
External Width | 4.05mm |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
On State Resistance @ Vgs = 4.5V | 19mohm |
On State resistance @ Vgs = 10V | 10.5mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 2.5W |
Pulse Current Idm | 44A |
Row Pitch | 6.3mm |
SMD Marking | STS11NF30L |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 1V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, N, LOGIC, SO-8 | element14 |
Where can I find additional details, specifications and documents for a STS11NF30L?
Additional datasheets, footprints and schematics for STS11NF30L are listed on our Part Details page. You can also find images and similar parts to STS11NF30L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STS11NF30L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STS11NF30L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STS11NF30L fall under?
The STS11NF30L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STS11NF30L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STS11NF30L you can contact the distributor directly for product support, shipping queries etc.
Is the STS11NF30L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STS11NF30L have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Avnet Silica have stock available or on a lead time for STS11NF30L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STS11NF30L often in real-time on the comparison pages.
What if I can't find stock of STS11NF30L?
You can fill out our help required form which you can use to request a quote for STS11NF30L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.